United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors ESMH451VNN331MA40U

Description
Win Source Part Number: 1340829-ESMH451VNN33 1MA40U Category: Capacitors - Aluminum Electrolytic Capacitors Series: SMH Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Height - Seated (Max): 1.654" (42.00mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 753mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 2 A @ 120 Hz Ripple Current @ High Frequency: 2.86 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1340829-ESMH451VNN33 1MA40U Category: Capacitors - Aluminum Electrolytic Capacitors Series: SMH Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Height - Seated (Max): 1.654" (42.00mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 753mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 2 A @ 120 Hz Ripple Current @ High Frequency: 2.86 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1340829-ESMH451VNN331MA40U - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340829-ESMH451VNN331MA40U
Capacitors - Aluminum Electrolytic Capacitors 1340829-ESMH451VNN331MA40U
Win Source Part Number: 1340829-ESMH451VNN33 1MA40U Category: Capacitors - Aluminum Electrolytic Capacitors Series: SMH Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Height - Seated (Max): 1.654" (42.00mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 753mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 2 A @ 120 Hz Ripple Current @ High Frequency: 2.86 A @ 100 kHz

Win Source Part Number: 1340829-ESMH451VNN331MA40U
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: SMH
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 753mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 2 A @ 120 Hz
Ripple Current @ High Frequency: 2.86 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-ESMH451VNN331MA40U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ESMH451VNN331MA40U-ND
Aluminum Electrolytic Capacitors 565-ESMH451VNN331MA40U-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753mOhm @ 120Hz 2000 Hrs @ 85°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1340829-ESMH451VNN331MA40U 565-ESMH451VNN331MA40U-ND
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers