United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG401ELL100MJ20S

Description
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ESMG401ELL100MJ20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ESMG401ELL100MJ20S-ND
Aluminum Electrolytic Capacitors 565-ESMG401ELL100MJ20S-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMG401ELL100MJ20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG401ELL100MJ20S
Capacitors - Aluminum Electrolytic Capacitors ESMG401ELL100MJ20S
CAP ALUM 10UF 20% 400V RADIAL

CAP ALUM 10UF 20% 400V RADIAL

Supplier's Site
Capacitor,10Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con - 23K5001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con
23K5001
Capacitor,10Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con 23K5001
Capacitor,10uF,400VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,400VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-ESMG401ELL100MJ20S-ND ESMG401ELL100MJ20S 23K5001
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,10Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details