United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG350ETD471MJ16S

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ESMG350ETD471MJ16STB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ESMG350ETD471MJ16STB-ND
Aluminum Electrolytic Capacitors 565-ESMG350ETD471MJ16STB-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-ESMG350ETD471MJ16SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ESMG350ETD471MJ16SCT-ND
Aluminum Electrolytic Capacitors 565-ESMG350ETD471MJ16SCT-ND
CAP ALUM 470UF 20% 35V RADIAL TH

CAP ALUM 470UF 20% 35V RADIAL TH

Buy Now Datasheet
Cap, Smg Series, 470Uf, 20% Rohs Compliant United Chemi-Con - 10R4995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Smg Series, 470Uf, 20% Rohs Compliant United Chemi-Con
10R4995
Cap, Smg Series, 470Uf, 20% Rohs Compliant United Chemi-Con 10R4995
CAP, SMG SERIES, 470UF, 20% ROHS COMPLIANT: YES

CAP, SMG SERIES, 470UF, 20% ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESMG350ETD471MJ16S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG350ETD471MJ16S
Capacitors - Aluminum Electrolytic Capacitors ESMG350ETD471MJ16S
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-ESMG350ETD471MJ16STB-ND 10R4995 ESMG350ETD471MJ16S
Product Name Aluminum Electrolytic Capacitors Cap, Smg Series, 470Uf, 20% Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers