United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG350ELL332MN25S

Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1089-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1089-ND
Aluminum Electrolytic Capacitors 565-1089-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 3300Uf, 35V, 20%, Radial; Capacitance United Chemi-Con - 23K4977 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 35V, 20%, Radial; Capacitance United Chemi-Con
23K4977
Aluminum Electrolytic Capacitor 3300Uf, 35V, 20%, Radial; Capacitance United Chemi-Con 23K4977
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 35V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 35V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESMG350ELL332MN25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG350ELL332MN25S
Capacitors - Aluminum Electrolytic Capacitors ESMG350ELL332MN25S
CAP ALUM 3300UF 20% 35V RADIAL

CAP ALUM 3300UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-1089-ND 23K4977 ESMG350ELL332MN25S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3300Uf, 35V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers