United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG350ELL220ME11D

Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1079-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1079-ND
Aluminum Electrolytic Capacitors 565-1079-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Radial; Capacitance United Chemi-Con - 23K4971 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Radial; Capacitance United Chemi-Con
23K4971
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Radial; Capacitance United Chemi-Con 23K4971
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESMG350ELL220ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG350ELL220ME11D
Capacitors - Aluminum Electrolytic Capacitors ESMG350ELL220ME11D
CAP ALUM 22UF 20% 35V RADIAL

CAP ALUM 22UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-1079-ND 23K4971 ESMG350ELL220ME11D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details