United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG250EC5100ME11D

Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ESMG250EC5100ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ESMG250EC5100ME11D-ND
Aluminum Electrolytic Capacitors 565-ESMG250EC5100ME11D-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMG250EC5100ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG250EC5100ME11D
Capacitors - Aluminum Electrolytic Capacitors ESMG250EC5100ME11D
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 25 V, Cap.10 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con - 72R8667 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 25 V, Cap.10 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
72R8667
Bulk / Capacitor, Aluminum, 25 V, Cap.10 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con 72R8667
Bulk / Capacitor, Aluminum, 25 V, Cap.10 , Dia.5 , Leng.11 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 25 V, Cap.10 , Dia.5 , Leng.11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-ESMG250EC5100ME11D-ND ESMG250EC5100ME11D 72R8667
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 25 V, Cap.10 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details