United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMG161ELL4R7MF11D

Description
4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1164-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1164-ND
Aluminum Electrolytic Capacitors 565-1164-ND
4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

4.7µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4.7Uf, 160V, 20%, Radial; Capacitance United Chemi-Con - 23K4900 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 160V, 20%, Radial; Capacitance United Chemi-Con
23K4900
Aluminum Electrolytic Capacitor 4.7Uf, 160V, 20%, Radial; Capacitance United Chemi-Con 23K4900
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 160V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 160V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMG161ELL4R7MF11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESMG161ELL4R7MF11D
Capacitors - Aluminum Electrolytic Capacitors ESMG161ELL4R7MF11D
CAP ALUM 4.7UF 20% 160V RADIAL

CAP ALUM 4.7UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-1164-ND 23K4900 ESMG161ELL4R7MF11D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4.7Uf, 160V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details