CAP ALUM 2.5MF 20% 400V SCREW CH
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565-ERWE401LGN252MEC0U-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |