United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EMZF160ARA151MF90G

Description
Win Source Part Number: 1339751-EMZF160ARA15 1MF90G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MZF Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Standard Package: 800 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 1 Ohms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 92 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1339751-EMZF160ARA15 1MF90G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MZF Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Standard Package: 800 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 1 Ohms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 92 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1339751-EMZF160ARA151MF90G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339751-EMZF160ARA151MF90G
Capacitors - Aluminum Electrolytic Capacitors 1339751-EMZF160ARA151MF90G
Win Source Part Number: 1339751-EMZF160ARA15 1MF90G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MZF Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Standard Package: 800 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 1 Ohms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 92 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz

Win Source Part Number: 1339751-EMZF160ARA151MF90G
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: Alchip™- MZF
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 800
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Impedance: 1 Ohms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 92 mA @ 120 Hz
Ripple Current @ High Frequency: 230 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMZF160ARA151MF90GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMZF160ARA151MF90GTR-ND
Aluminum Electrolytic Capacitors 565-EMZF160ARA151MF90GTR-ND
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1339751-EMZF160ARA151MF90G 565-EMZF160ARA151MF90GTR-ND
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers