United Chemi-Con, Inc. SMD 330UF 6.3V Capacitor EMZA6R3ARA331MF80G

Description
CAP ALUM 330UF 20% 6.3V SMD Product overview: EMZA6R3ARA331MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA6R3ARA331MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 6.3V SMD Product overview: EMZA6R3ARA331MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA6R3ARA331MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 6.3V Capacitor
58-EMZA6R3ARA331MF80G
SMD 330UF 6.3V Capacitor 58-EMZA6R3ARA331MF80G
CAP ALUM 330UF 20% 6.3V SMD Product overview: EMZA6R3ARA331MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA6R3ARA331MF80 G can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 6.3V SMD Product overview: EMZA6R3ARA331MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA6R3ARA331MF80G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EMZA6R3ARA331MF80GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMZA6R3ARA331MF80GCT-ND
Aluminum Electrolytic Capacitors 565-EMZA6R3ARA331MF80GCT-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMZA6R3ARA331MF80GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMZA6R3ARA331MF80GTR-ND
Aluminum Electrolytic Capacitors 565-EMZA6R3ARA331MF80GTR-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMZA6R3ARA331MF80GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMZA6R3ARA331MF80GDKR-ND
Aluminum Electrolytic Capacitors 565-EMZA6R3ARA331MF80GDKR-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EMZA6R3ARA331MF80G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EMZA6R3ARA331MF80G
Aluminum Electrolytic Capacitors 1202-EMZA6R3ARA331MF80G
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360236-EMZA6R3ARA331MF80G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360236-EMZA6R3ARA331MF80G
Capacitors - Aluminum Electrolytic Capacitors 1360236-EMZA6R3ARA331MF80G
Win Source Part Number: 1360236-EMZA6R3ARA33 1MF80G Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: United Chemi-Con Series: Alchip™- MZA Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lifetime @ Temp.: 2000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 140 mA @ 120 Hz Ripple Current @ High Frequency: 280 mA @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.315" (8.00mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 340 mOhms

Win Source Part Number: 1360236-EMZA6R3ARA331MF80G
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: Alchip™- MZA
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 280 mA @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 340 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMZA6R3ARA331MF80G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMZA6R3ARA331MF80G
Capacitors - Aluminum Electrolytic Capacitors EMZA6R3ARA331MF80G
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EMZA6R3ARA331MF80G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMZA6R3ARA331MF80G
Aluminum Electrolytic Capacitors EMZA6R3ARA331MF80G
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EMZA6R3ARA331MF80G 565-EMZA6R3ARA331MF80GCT-ND 565-EMZA6R3ARA331MF80GDKR-ND 1202-EMZA6R3ARA331MF80G 1360236-EMZA6R3ARA331MF80G EMZA6R3ARA331MF80G EMZA6R3ARA331MF80G
Product Name SMD 330UF 6.3V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers