Nippon Chemi-Con Corporation Aluminium Capacitors EMZA6R3ADA221MF61G

Description
Al SMD Capacitor series MZA 6.3V 220uF
Request a Quote Datasheet
Description
Al SMD Capacitor series MZA 6.3V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1732687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1732687
Aluminium Capacitors 1732687
Al SMD Capacitor series MZA 6.3V 220uF

Al SMD Capacitor series MZA 6.3V 220uF

Supplier's Site
Aluminum Capacitors - EMZA6R3ADA221MF61G - 870457-EMZA6R3ADA221MF61G - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EMZA6R3ADA221MF61G
870457-EMZA6R3ADA221MF61G
Aluminum Capacitors - EMZA6R3ADA221MF61G 870457-EMZA6R3ADA221MF61G
Manufacturer: United Chemi-Con Win Source Part Number: 870457-EMZA6R3ADA221 MF61G Series: Alchip™- MZA Operating Temperature Range: -55°C ~ 105°C Features: 220 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-2521-1, 565-2521-6, 565-2521-2

Manufacturer: United Chemi-Con
Win Source Part Number: 870457-EMZA6R3ADA221MF61G
Series: Alchip™- MZA
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-2521-1, 565-2521-6, 565-2521-2

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1732687 870457-EMZA6R3ADA221MF61G
Product Name Aluminium Capacitors Aluminum Capacitors - EMZA6R3ADA221MF61G
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers