ALUMINUM ELECTROLYTIC CAPACITOR 10UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:0.88ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 57P6345 |
| Product Name | Aluminum Electrolytic Capacitor 10Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |