330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM 330UF 20% 35V SMD Product overview: EMZA350ARA331MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA350ARA331MJA0
Capacitors
CAP ALUM 330UF 20% 35V SMD
CAP ALUM 330UF 20% 35V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EMZA350ARA331MJA0GDKR-ND | 565-EMZA350ARA331MJA0GCT-ND | 58-EMZA350ARA331MJA0G | 1202-EMZA350ARA331MJA0G | EMZA350ARA331MJA0G | EMZA350ARA331MJA0G |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 330UF 35V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | ||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |