Manufacturer: United Chemi-Con
Win Source Part Number: 1171977-EMZA350ADA10
Series: Alchip- MZA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: Automotive
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
Impedance: 340 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Size: 0.248" Dia (6.30mm)
Family Name: MZA
Categories: Capacitors
Ripple Current - Low Frequency: 112mA @ 120Hz
Ripple Current - High Frequency: 280mA @ 100kHz
Manufacturer Homepage: www.chemi-con.com
Height - Seated (Maximum): 0.303" (7.70mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NACZ101M35V6.3X8TR13
Introduction Date: September 09, 2007
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
100uF 35V Aluminum Electrolytic Capacitor, 6.3mm Radial, 105°C, 280mA Ripple Product overview: EMZA350ADA101MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA350ADA101MF80
Al SMD Capacitor series MZA 35V 100uF
CAP ALUM 100UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:MZA Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1171977-EMZA350ADA101MF80G | 58-EMZA350ADA101MF80G | 1700468 | EMZA350ADA101MF80G | 57P6336 |
| Product Name | Aluminum Capacitors - EMZA350ADA101MF80G | 100uF 35V 280mA Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 100Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |