CHEMI-CON EMZA160ARA470ME61G Capacitor
CHEMI-CON EMZA160ARA470ME61G Capacitor
Capacitors
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 16V SMD
| RS Components, Ltd. | RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7568178 | 7568178P | 1202-EMZA160ARA470ME61G | 565-EMZA160ARA470ME61GTR-ND | 565-EMZA160ARA470ME61GDKR-ND | EMZA160ARA470ME61G |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | ||||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |