United Chemi-Con, Inc. SMD 16V 220uF Capacitor EMZA160ADA221MF80G

Description
16V 220uF Aluminum Electrolytic Capacitor, 105°C, 6.3mm Dia, SMD Product overview: EMZA160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA160ADA221MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 220uF Aluminum Electrolytic Capacitor, 105°C, 6.3mm Dia, SMD Product overview: EMZA160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA160ADA221MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 220uF Capacitor
58-EMZA160ADA221MF80G
SMD 16V 220uF Capacitor 58-EMZA160ADA221MF80G
16V 220uF Aluminum Electrolytic Capacitor, 105°C, 6.3mm Dia, SMD Product overview: EMZA160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA160ADA221MF80 G can be used for catalog matching and distributor lookup.

16V 220uF Aluminum Electrolytic Capacitor, 105°C, 6.3mm Dia, SMD Product overview: EMZA160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA160ADA221MF80G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1008578-EMZA160ADA221MF80G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1008578-EMZA160ADA221MF80G
Capacitors - Aluminum Electrolytic Capacitors 1008578-EMZA160ADA221MF80G
Win Source Part Number: 1008578-EMZA160ADA22 1MF80G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MZA Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 340 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2540-6,565-2540- 1,565-2540-2 Ripple Current @ Low Frequency: 140 mA @ 120 Hz Ripple Current @ High Frequency: 280 mA @ 100 kHz

Win Source Part Number: 1008578-EMZA160ADA221MF80G
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MZA
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Impedance: 340 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2540-6,565-2540-1,565-2540-2
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 280 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 57P6321 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
57P6321
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 57P6321
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EMZA160ADA221MF80G 1008578-EMZA160ADA221MF80G 57P6321
Product Name SMD 16V 220uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details