Win Source Part Number: 959768-EMVY6R3ADA331
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MVY
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.303" (7.70mm)
Standard Package: 900
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Impedance: 340 mOhms
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): EEE-HA0J331XP; UWT0J331MCL1GS; EEE-HAJ331XAP; EEE-FKJ331XAP; EMZA6R3ADA331MF80G; UWG0J331MNL1GS;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2412-1,565-2412-
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 280 mA @ 100 kHz
330uF 6.3V 20% Al Lytic Cap 6.3x7.7mm SMD 280mA Product overview: EMVY6R3ADA331MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY6R3ADA331MF80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 959768-EMVY6R3ADA331MF80G | 58-EMVY6R3ADA331MF80G |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 330uF 6.3V 280mA Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 6.3 volts | 6.3 volts |