United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EMVY250ADA471MJA0G

Description
Win Source Part Number: 1196121-EMVY250ADA47 1MJA0G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVY Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Impedance: 150 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2465-6,565-2465- 1,565-2465-2 Ripple Current @ Low Frequency: 335 mA @ 120 Hz Ripple Current @ High Frequency: 670 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1196121-EMVY250ADA47 1MJA0G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVY Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Impedance: 150 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2465-6,565-2465- 1,565-2465-2 Ripple Current @ Low Frequency: 335 mA @ 120 Hz Ripple Current @ High Frequency: 670 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1196121-EMVY250ADA471MJA0G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1196121-EMVY250ADA471MJA0G
Capacitors - Aluminum Electrolytic Capacitors 1196121-EMVY250ADA471MJA0G
Win Source Part Number: 1196121-EMVY250ADA47 1MJA0G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVY Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Impedance: 150 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2465-6,565-2465- 1,565-2465-2 Ripple Current @ Low Frequency: 335 mA @ 120 Hz Ripple Current @ High Frequency: 670 mA @ 100 kHz

Win Source Part Number: 1196121-EMVY250ADA471MJA0G
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MVY
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Impedance: 150 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2465-6,565-2465-1,565-2465-2
Ripple Current @ Low Frequency: 335 mA @ 120 Hz
Ripple Current @ High Frequency: 670 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
470uF 25V 670mA Capacitor
58-EMVY250ADA471MJA0G
470uF 25V 670mA Capacitor 58-EMVY250ADA471MJA0G
470uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 670mA Ripple Product overview: EMVY250ADA471MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 670mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 670mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY250ADA471MJA0 G can be used for catalog matching and distributor lookup.

470uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 670mA Ripple Product overview: EMVY250ADA471MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 670mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 670mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY250ADA471MJA0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EMVY250ADA471MJA0G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVY250ADA471MJA0G
Aluminum Electrolytic Capacitors EMVY250ADA471MJA0G
CAP ALUM 470UF 20% 25V SMD

CAP ALUM 470UF 20% 25V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con - 57P6247 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con
57P6247
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con 57P6247
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVY Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVY Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1196121-EMVY250ADA471MJA0G 58-EMVY250ADA471MJA0G EMVY250ADA471MJA0G 57P6247
Product Name Capacitors - Aluminum Electrolytic Capacitors 470uF 25V 670mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers