United Chemi-Con, Inc. 100uF 25V Capacitor EMVY250ADA101MF80G

Description
100uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 340mR ESR Product overview: EMVY250ADA101MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY250ADA101MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 340mR ESR Product overview: EMVY250ADA101MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY250ADA101MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 25V Capacitor
58-EMVY250ADA101MF80G
100uF 25V Capacitor 58-EMVY250ADA101MF80G
100uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 340mR ESR Product overview: EMVY250ADA101MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY250ADA101MF80 G can be used for catalog matching and distributor lookup.

100uF 25V Radial Aluminum Electrolytic Capacitor, 105°C, 340mR ESR Product overview: EMVY250ADA101MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY250ADA101MF80G can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EMVY250ADA101MF80G - 1171967-EMVY250ADA101MF80G - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EMVY250ADA101MF80G
1171967-EMVY250ADA101MF80G
Aluminum Capacitors - EMVY250ADA101MF80G 1171967-EMVY250ADA101MF80G
Manufacturer: United Chemi-Con Win Source Part Number: 1171967-EMVY250ADA10 1MF80G Manufacturer Homepage: www.chemi-con.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: United Chemi-Con
Win Source Part Number: 1171967-EMVY250ADA101MF80G
Manufacturer Homepage: www.chemi-con.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Aluminum Electrolytic Capacitors - EMVY250ADA101MF80G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVY250ADA101MF80G
Aluminum Electrolytic Capacitors EMVY250ADA101MF80G
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con - 57P6241 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con
57P6241
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con 57P6241
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVY Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVY Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con - 23K4707 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
23K4707
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con 23K4707
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EMVY250ADA101MF80G 1171967-EMVY250ADA101MF80G EMVY250ADA101MF80G 57P6241
Product Name 100uF 25V Capacitor Aluminum Capacitors - EMVY250ADA101MF80G Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details