Manufacturer: United Chemi-Con
Win Source Part Number: 850138-EMVL500ADA101
Series: Alchip™- MVL
Features: 100 µF 50 V Aluminum Electrolytic Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EMVL500ADA101MJA0G-N
CAP ALUM 100UF 20% 50V SMD
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 850138-EMVL500ADA101MJA0G | EMVL500ADA101MJA0G |
| Product Name | Aluminum Capacitors - EMVL500ADA101MJA0G | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |