United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVL250ARA331MJA0G

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMVL250ARA331MJA0GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVL250ARA331MJA0GTR-ND
Aluminum Electrolytic Capacitors 565-EMVL250ARA331MJA0GTR-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMVL250ARA331MJA0GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVL250ARA331MJA0GCT-ND
Aluminum Electrolytic Capacitors 565-EMVL250ARA331MJA0GCT-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMVL250ARA331MJA0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVL250ARA331MJA0GDKR-ND
Aluminum Electrolytic Capacitors 565-EMVL250ARA331MJA0GDKR-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EMVL250ARA331MJA0G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EMVL250ARA331MJA0G
Aluminum Electrolytic Capacitors 1202-EMVL250ARA331MJA0G
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 565-EMVL250ARA331MJA0GTR-ND 565-EMVL250ARA331MJA0GDKR-ND 1202-EMVL250ARA331MJA0G
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers