United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVL160ARA220ME60G

Description
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMVL160ARA220ME60GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVL160ARA220ME60GTR-ND
Aluminum Electrolytic Capacitors 565-EMVL160ARA220ME60GTR-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-EMVL160ARA220ME60GTR-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details