United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con EMVH630ADA100MH63G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVH Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVH Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9410 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9410
Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9410
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVH Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVH Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con - 23K4624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con
23K4624
Capacitor Alum Elec 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con 23K4624
CAPACITOR ALUM ELEC 10UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:2ohm; Lifetime @ Temperature:2000 hours @ 135°C; Polarity:Polar; Product Range:MVH Series; Product Diameter:8mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:2ohm; Lifetime @ Temperature:2000 hours @ 135°C; Polarity:Polar; Product Range:MVH Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09P9410
Product Name Aluminum Electrolytic Capacitor 10Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers