Capacitors
CAP ALUM 50V POLAR
CAP ALUM 50V POLAR
CAP ALUM 50V POLAR
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EMVH500ARA331MLH0S | 565-EMVH500ARA331MLH0SCT-ND | 565-EMVH500ARA331MLH0SDKR-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |