Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002789-EMVH500ADA10
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Categories: OEM Parts(C-E)
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002789-EMVH500ADA101MJA0G |
| Product Name | OEM Parts - OEM Parts (C - E) - EMVH500ADA101MJA0G |