United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVH101GRA101MLH0S

Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMVH101GRA101MLH0SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVH101GRA101MLH0SDKR-ND
Aluminum Electrolytic Capacitors 565-EMVH101GRA101MLH0SDKR-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMVH101GRA101MLH0STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVH101GRA101MLH0STR-ND
Aluminum Electrolytic Capacitors 565-EMVH101GRA101MLH0STR-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMVH101GRA101MLH0SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMVH101GRA101MLH0SCT-ND
Aluminum Electrolytic Capacitors 565-EMVH101GRA101MLH0SCT-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 240mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 565-EMVH101GRA101MLH0SDKR-ND 565-EMVH101GRA101MLH0STR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details