United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EMVE630ADA100MF55G

Description
Win Source Part Number: 1002598-EMVE630ADA10 0MF55G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVE Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2264-6,565-2264- 2,565-2264-1 Ripple Current @ Low Frequency: 32 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1002598-EMVE630ADA10 0MF55G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVE Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2264-6,565-2264- 2,565-2264-1 Ripple Current @ Low Frequency: 32 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1002598-EMVE630ADA100MF55G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1002598-EMVE630ADA100MF55G
Capacitors - Aluminum Electrolytic Capacitors 1002598-EMVE630ADA100MF55G
Win Source Part Number: 1002598-EMVE630ADA10 0MF55G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVE Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2264-6,565-2264- 2,565-2264-1 Ripple Current @ Low Frequency: 32 mA @ 120 Hz

Win Source Part Number: 1002598-EMVE630ADA100MF55G
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MVE
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2264-6,565-2264-2,565-2264-1
Ripple Current @ Low Frequency: 32 mA @ 120 Hz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1002598-EMVE630ADA100MF55G
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details