Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Optoelectronics - COBs, Engines, Modules, Strips
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | EMVE500ADA330MF80G |
| Product Name | Optoelectronics - COBs, Engines, Modules, Strips |