United Chemi-Con, Inc. Aluminum Capacitors - EMVE500ADA221MJA0G EMVE500ADA221MJA0G

Description
Manufacturer: United Chemi-Con Win Source Part Number: 870449-EMVE500ADA221 MJA0G Series: Alchip™- MVE Operating Temperature Range: -40°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-2253-6, 565-2253-2, 565-2253-1
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 870449-EMVE500ADA221 MJA0G Series: Alchip™- MVE Operating Temperature Range: -40°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-2253-6, 565-2253-2, 565-2253-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EMVE500ADA221MJA0G - 870449-EMVE500ADA221MJA0G - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EMVE500ADA221MJA0G
870449-EMVE500ADA221MJA0G
Aluminum Capacitors - EMVE500ADA221MJA0G 870449-EMVE500ADA221MJA0G
Manufacturer: United Chemi-Con Win Source Part Number: 870449-EMVE500ADA221 MJA0G Series: Alchip™- MVE Operating Temperature Range: -40°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-2253-6, 565-2253-2, 565-2253-1

Manufacturer: United Chemi-Con
Win Source Part Number: 870449-EMVE500ADA221MJA0G
Series: Alchip™- MVE
Operating Temperature Range: -40°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-2253-6, 565-2253-2, 565-2253-1

Buy Now Datasheet
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9338 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9338
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9338
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con - 23K4526 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
23K4526
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con 23K4526
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 870449-EMVE500ADA221MJA0G 09P9338
Product Name Aluminum Capacitors - EMVE500ADA221MJA0G Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers