United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con EMVE500ADA1R0MD55G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9333 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9333
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9333
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 23K4521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con
23K4521
Capacitor Alum Elec 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con 23K4521
CAPACITOR ALUM ELEC 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09P9333
Product Name Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Smd; Capacitor Case / Package United Chemi-Con
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details