Nippon Chemi-Con Corporation SMD 330uF 35V 450mA Capacitor EMVE350ADA331MJA0G

Description
330uF 35V 20% Aluminum Electrolytic Cap, 10x10mm SMD, 450mA Product overview: EMVE350ADA331MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 35V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 35V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVE350ADA331MJA0 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 35V 20% Aluminum Electrolytic Cap, 10x10mm SMD, 450mA Product overview: EMVE350ADA331MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 35V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 35V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVE350ADA331MJA0 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 35V 450mA Capacitor
58-EMVE350ADA331MJA0G
SMD 330uF 35V 450mA Capacitor 58-EMVE350ADA331MJA0G
330uF 35V 20% Aluminum Electrolytic Cap, 10x10mm SMD, 450mA Product overview: EMVE350ADA331MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 35V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 35V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVE350ADA331MJA0 G can be used for catalog matching and distributor lookup.

330uF 35V 20% Aluminum Electrolytic Cap, 10x10mm SMD, 450mA Product overview: EMVE350ADA331MJA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 35V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 35V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVE350ADA331MJA0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 1700457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1700457
Aluminium Capacitors 1700457
CHEMI-CON EMVE350ADA331MJA0G Capacitor

CHEMI-CON EMVE350ADA331MJA0G Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - EMVE350ADA331MJA0G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVE350ADA331MJA0G
Aluminum Electrolytic Capacitors EMVE350ADA331MJA0G
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 330Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9327 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9327
Aluminum Electrolytic Capacitor 330Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9327
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 330Uf 35V 20%, Smd; Body Diameter United Chemi-Con - 23K4512 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf 35V 20%, Smd; Body Diameter United Chemi-Con
23K4512
Capacitor Alum Elec 330Uf 35V 20%, Smd; Body Diameter United Chemi-Con 23K4512
CAPACITOR ALUM ELEC 330UF 35V 20%, SMD; Body Diameter:10mm; Body Height:10mm; Body Length:10mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF 35V 20%, SMD; Body Diameter:10mm; Body Height:10mm; Body Length:10mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EMVE350ADA331MJA0G 1700457 EMVE350ADA331MJA0G 09P9327 23K4512
Product Name SMD 330uF 35V 450mA Capacitor Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 330Uf 35V 20%, Smd; Body Diameter United Chemi-Con
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details