CAP ALUM 470UF 20% 25V SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | EMVE250ADA471MJA0G |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Features | Polarized |