United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA6R3ADA471MHA0G

Description
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2060-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2060-2-ND
Aluminum Electrolytic Capacitors 565-2060-2-ND
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-2060-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2060-1-ND
Aluminum Electrolytic Capacitors 565-2060-1-ND
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA6R3ADA471MHA0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA6R3ADA471MHA0G
Capacitors - Aluminum Electrolytic Capacitors EMVA6R3ADA471MHA0G
CAP ALUM 470UF 20% 6.3V SMD

CAP ALUM 470UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9261 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9261
Aluminum Electrolytic Capacitor 470Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9261
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 470Uf, 6.3V, 20%, Smd; Body Diameter United Chemi-Con - 23K4424 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 6.3V, 20%, Smd; Body Diameter United Chemi-Con
23K4424
Capacitor Alum Elec 470Uf, 6.3V, 20%, Smd; Body Diameter United Chemi-Con 23K4424
CAPACITOR ALUM ELEC 470UF, 6.3V, 20%, SMD; Body Diameter:8mm; Body Height:10mm; Body Length:10mm; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 6.3V, 20%, SMD; Body Diameter:8mm; Body Height:10mm; Body Length:10mm; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-2060-2-ND EMVA6R3ADA471MHA0G 09P9261 23K4424
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 470Uf, 6.3V, 20%, Smd; Body Diameter United Chemi-Con
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers