United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con EMVA6R3ADA221MF55G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9257 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9257
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9257
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con - 23K4418 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
23K4418
Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con 23K4418
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - EMVA6R3ADA221MF55G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVA6R3ADA221MF55G
Aluminum Electrolytic Capacitors EMVA6R3ADA221MF55G
CAP ALUM 220UF 20% 6.3V SMD

CAP ALUM 220UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 09P9257 23K4418 EMVA6R3ADA221MF55G
Product Name Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package United Chemi-Con Aluminum Electrolytic Capacitor 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized Polarized
Capacitance Range 220 microF 220 microF 220 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details