ALUMINUM ELECTROLYTIC CAPACITOR 330UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes
CAPACITOR ALUM ELEC 330UF 63V 20%, SMD; Body Diameter:16mm; Body Height:16.5mm; Body Length:16.5mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 09P9283 | 23K4450 |
| Product Name | Aluminum Electrolytic Capacitor 330Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con | Capacitor Alum Elec 330Uf 63V 20%, Smd; Body Diameter United Chemi-Con |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Features | Polarized | |
| Capacitance Range | 330 microF | 330 microF |
| WVDC | 63 volts |