United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA630ADAR10MD55G

Description
0.1µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.1µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2140-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2140-2-ND
Aluminum Electrolytic Capacitors 565-2140-2-ND
0.1µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

0.1µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 0.1Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9267 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 0.1Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9267
Aluminum Electrolytic Capacitor 0.1Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9267
ALUMINUM ELECTROLYTIC CAPACITOR 0.1UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.1µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 0.1UF 63V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.1µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 0.1Uf 63V 20%, Smd; Body Diameter United Chemi-Con - 23K4432 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 0.1Uf 63V 20%, Smd; Body Diameter United Chemi-Con
23K4432
Capacitor Alum Elec 0.1Uf 63V 20%, Smd; Body Diameter United Chemi-Con 23K4432
CAPACITOR ALUM ELEC 0.1UF 63V 20%, SMD; Body Diameter:4mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 0.1UF 63V 20%, SMD; Body Diameter:4mm; Body Height:5.2mm; Body Length:5.2mm; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA630ADAR10MD55G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA630ADAR10MD55G
Capacitors - Aluminum Electrolytic Capacitors EMVA630ADAR10MD55G
CAP ALUM 0.1UF 20% 63V SMD

CAP ALUM 0.1UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-2140-2-ND 09P9267 23K4432 EMVA630ADAR10MD55G
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 0.1Uf 63V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 0.1Uf 63V 20%, Smd; Body Diameter United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details