Win Source Part Number: 1339534-EMVA630ADA2R
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: Alchip™- MVA
Package: Tape & Reel
Size / Dimension: 0.157" Dia (4.00mm)
Applications: General Purpose
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 2,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Product Status: Last Time Buy
Ripple Current @ Low Frequency: 12 mA @ 120 Hz
Ripple Current @ High Frequency: 18 mA @ 100 kHz
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1339534-EMVA630ADA2R2MD55G | 23K4439 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2.2Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 63 volts | 63 volts |