United Chemi-Con, Inc. Aluminium Capacitors EMVA500ADA221MJA0G

Description
Al SMD Capacitor series MVA 50V 220uF
Request a Quote
Description
Al SMD Capacitor series MVA 50V 220uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1700451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1700451
Aluminium Capacitors 1700451
Al SMD Capacitor series MVA 50V 220uF

Al SMD Capacitor series MVA 50V 220uF

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9246 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9246
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9246
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con - 23K4405 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
23K4405
Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con 23K4405
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1700451 09P9246
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitor 220Uf 50V 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details