United Chemi-Con, Inc. Capacitor Alum Elec 56Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con EMVA250ADA560MF55G

Description
CAPACITOR ALUM ELEC 56UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; Product Diameter:6.3mm RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 56UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; Product Diameter:6.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 56Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con - 23K4384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 56Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con
23K4384
Capacitor Alum Elec 56Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con 23K4384
CAPACITOR ALUM ELEC 56UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 56UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EMVA250ADA560MF55G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA250ADA560MF55G
Capacitors - Aluminum Electrolytic Capacitors EMVA250ADA560MF55G
CAP ALUM 56UF 20% 25V SMD

CAP ALUM 56UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 23K4384 EMVA250ADA560MF55G
Product Name Capacitor Alum Elec 56Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 56 microF 56 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers