United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con EMVA250ADA101MF80G

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9227 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9227
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9227
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con - 23K4376 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con
23K4376
Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package United Chemi-Con 23K4376
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09P9227
Product Name Aluminum Electrolytic Capacitor 100Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details