United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMVA101ARA680MKE0S

Description
68µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2162-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2162-2-ND
Aluminum Electrolytic Capacitors 565-2162-2-ND
68µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

68µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec 68Uf 100V 20%, Smd; Body Diameter United Chemi-Con - 16M7495 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 68Uf 100V 20%, Smd; Body Diameter United Chemi-Con
16M7495
Capacitor Alum Elec 68Uf 100V 20%, Smd; Body Diameter United Chemi-Con 16M7495
CAPACITOR ALUM ELEC 68UF 100V 20%, SMD; Body Diameter:12.5mm; Body Height:13.5mm; Body Length:13.5mm; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 68UF 100V 20%, SMD; Body Diameter:12.5mm; Body Height:13.5mm; Body Length:13.5mm; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - EMVA101ARA680MKE0S - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVA101ARA680MKE0S
Aluminum Electrolytic Capacitors EMVA101ARA680MKE0S
CAP ALUM 68UF 20% 100V SMD

CAP ALUM 68UF 20% 100V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA101ARA680MKE0S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA101ARA680MKE0S
Capacitors - Aluminum Electrolytic Capacitors EMVA101ARA680MKE0S
CAP ALUM 68UF 20% 100V SMD

CAP ALUM 68UF 20% 100V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-2162-2-ND 16M7495 EMVA101ARA680MKE0S EMVA101ARA680MKE0S
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 68Uf 100V 20%, Smd; Body Diameter United Chemi-Con Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details