United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EMVA100ADA331MHA0G

Description
Win Source Part Number: 1351217-EMVA100ADA33 1MHA0G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Product Status: Obsolete Ripple Current @ Low Frequency: 270 mA @ 120 Hz Ripple Current @ High Frequency: 291.6 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1351217-EMVA100ADA33 1MHA0G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Product Status: Obsolete Ripple Current @ Low Frequency: 270 mA @ 120 Hz Ripple Current @ High Frequency: 291.6 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1351217-EMVA100ADA331MHA0G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351217-EMVA100ADA331MHA0G
Capacitors - Aluminum Electrolytic Capacitors 1351217-EMVA100ADA331MHA0G
Win Source Part Number: 1351217-EMVA100ADA33 1MHA0G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Product Status: Obsolete Ripple Current @ Low Frequency: 270 mA @ 120 Hz Ripple Current @ High Frequency: 291.6 mA @ 100 kHz

Win Source Part Number: 1351217-EMVA100ADA331MHA0G
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: Alchip™- MVA
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Product Status: Obsolete
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 291.6 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-2078-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2078-2-ND
Aluminum Electrolytic Capacitors 565-2078-2-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con - 09P9205 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con
09P9205
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con 09P9205
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:MVA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 330Uf 10V 20%, Smd; Body Diameter United Chemi-Con - 23K4347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf 10V 20%, Smd; Body Diameter United Chemi-Con
23K4347
Capacitor Alum Elec 330Uf 10V 20%, Smd; Body Diameter United Chemi-Con 23K4347
CAPACITOR ALUM ELEC 330UF 10V 20%, SMD; Body Diameter:8mm; Body Height:10mm; Body Length:10mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF 10V 20%, SMD; Body Diameter:8mm; Body Height:10mm; Body Length:10mm; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Application:High CV; Capacitor Dielectric Type:Aluminium Electrolytic RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA100ADA331MHA0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA100ADA331MHA0G
Capacitors - Aluminum Electrolytic Capacitors EMVA100ADA331MHA0G
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1351217-EMVA100ADA331MHA0G 565-2078-2-ND 09P9205 23K4347 EMVA100ADA331MHA0G
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd; Capacitor Case / Package United Chemi-Con Capacitor Alum Elec 330Uf 10V 20%, Smd; Body Diameter United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details