Capacitors
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Win Source Part Number: 1360343-EMLA500ARA47
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: Alchip™- MLA
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 40 mA @ 120 Hz
Ripple Current @ High Frequency: 100 mA @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 1.6 Ohms
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EMLA500ARA470MF80G | 565-EMLA500ARA470MF80GCT-ND | 565-EMLA500ARA470MF80GDKR-ND | 1360343-EMLA500ARA470MF80G | EMLA500ARA470MF80G | EMLA500ARA470MF80G |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |