United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMLA250ARA331MJA0G

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMLA250ARA331MJA0GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMLA250ARA331MJA0GTR-ND
Aluminum Electrolytic Capacitors 565-EMLA250ARA331MJA0GTR-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMLA250ARA331MJA0GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMLA250ARA331MJA0GCT-ND
Aluminum Electrolytic Capacitors 565-EMLA250ARA331MJA0GCT-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMLA250ARA331MJA0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMLA250ARA331MJA0GDKR-ND
Aluminum Electrolytic Capacitors 565-EMLA250ARA331MJA0GDKR-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EMLA250ARA331MJA0G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EMLA250ARA331MJA0G
Aluminum Electrolytic Capacitors 1202-EMLA250ARA331MJA0G
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 565-EMLA250ARA331MJA0GTR-ND 565-EMLA250ARA331MJA0GDKR-ND 1202-EMLA250ARA331MJA0G
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details