United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMHS800GRA241MKG5S

Description
240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-5090-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-5090-6-ND
Aluminum Electrolytic Capacitors 565-5090-6-ND
240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C

240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-5090-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-5090-2-ND
Aluminum Electrolytic Capacitors 565-5090-2-ND
240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C

240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-5090-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-5090-1-ND
Aluminum Electrolytic Capacitors 565-5090-1-ND
240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C

240µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EMHS800GRA241MKG5S
Aluminum Electrolytic Capacitors - SMD EMHS800GRA241MKG5S
Aluminum Electrolytic Capacitors - SMD 240uF 20% 80V AEC-Q200

Aluminum Electrolytic Capacitors - SMD 240uF 20% 80V AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMHS800GRA241MKG5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMHS800GRA241MKG5S
Capacitors - Aluminum Electrolytic Capacitors EMHS800GRA241MKG5S
CAP ALUM 240UF 20% 80V SMD

CAP ALUM 240UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-5090-6-ND 565-5090-2-ND EMHS800GRA241MKG5S EMHS800GRA241MKG5S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details