Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Capacitors
CAP ALUM 330UF 20% 63V SMD
330µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 130mOhm @ 100kHz 5000 Hrs @ 125°C
CAP ALUM 330UF 20% 63V SMD
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EMHS630ARA331MKG5S | 565-EMHS630ARA331MKG5SCT-ND | 565-EMHS630ARA331MKG5SDKR-ND | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | |||
| WVAC | 6.3 volts | |||
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® |