470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 120mOhm @ 100kHz 5000 Hrs @ 125°C
CAP ALUM 470UF 20% 50V SMD
CAP ALUM 470UF 20% 50V SMD
Cap Aluminum Lytic 470uF 50V 20% (12.5 X 16mm) SMD 0.12 Ohm 970mA 5000h 125°C Automotive T/R Product overview: EMHS500ARA471MKG5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 50V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMHS500ARA471MKG5
Win Source Part Number: 1350516-EMHS500ARA47
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: Alchip™- MHS
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 120mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 485 mA @ 120 Hz
Ripple Current @ High Frequency: 970 mA @ 100 kHz
Capacitors
CAP ALUM 470UF 20% 50V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EMHS500ARA471MKG5STR-ND | 565-EMHS500ARA471MKG5SDKR-ND | 58-EMHS500ARA471MKG5S | 1350516-EMHS500ARA471MKG5S | 1202-EMHS500ARA471MKG5S | EMHS500ARA471MKG5S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 470uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |