150uF 35V Aluminum Electrolytic Capacitor, Radial, 105°C, 555mA Product overview: ELXZ350ELL151MH12D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 35V, 555mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 35V, 555mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXZ350ELL151MH12
Win Source Part Number: 1175491-ELXZ350ELL15
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: LXZ
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 1,000
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lead Spacing: 0.138" (3.50mm)
Impedance: 120 mOhms
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-1980
Ripple Current @ Low Frequency: 222 mA @ 120 Hz
Ripple Current @ High Frequency: 555 mA @ 100 kHz
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAP ALUM 150UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ELXZ350ELL151MH12D | 1175491-ELXZ350ELL151MH12D | 565-1980-ND | ELXZ350ELL151MH12D |
| Product Name | 150uF 35V 555mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |