United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXZ350EC3151MH12D

Description
CAP ALUM 150UF 20% 35V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 150UF 20% 35V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXZ350EC3151MH12DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXZ350EC3151MH12DCT-ND
Aluminum Electrolytic Capacitors 565-ELXZ350EC3151MH12DCT-ND
CAP ALUM 150UF 20% 35V RADIAL TH

CAP ALUM 150UF 20% 35V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-ELXZ350EC3151MH12DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXZ350EC3151MH12DTB-ND
Aluminum Electrolytic Capacitors 565-ELXZ350EC3151MH12DTB-ND
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con - 72R8353 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con
72R8353
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con 72R8353
Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.12 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.12 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXZ350EC3151MH12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXZ350EC3151MH12D
Capacitors - Aluminum Electrolytic Capacitors ELXZ350EC3151MH12D
CAP ALUM 150UF 20% 35V RADIAL

CAP ALUM 150UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-ELXZ350EC3151MH12DCT-ND 72R8353 ELXZ350EC3151MH12D
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.150 , Dia.8 , Leng.12 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details