United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXZ250ETD102MK20S

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXZ250ETD102MK20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXZ250ETD102MK20S-ND
Aluminum Electrolytic Capacitors ELXZ250ETD102MK20S-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 25 V, Cap.1000 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con - 72R8350 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 25 V, Cap.1000 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con
72R8350
Ammo / Capacitor, Aluminum, 25 V, Cap.1000 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con 72R8350
Ammo / Capacitor, Aluminum, 25 V, Cap.1000 , Dia.12 , Leng.20 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 25 V, Cap.1000 , Dia.12 , Leng.20 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXZ250ETD102MK20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXZ250ETD102MK20S
Capacitors - Aluminum Electrolytic Capacitors ELXZ250ETD102MK20S
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ELXZ250ETD102MK20S-ND 72R8350 ELXZ250ETD102MK20S
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 25 V, Cap.1000 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers